Dialight Corp. Led Circuit Board Indicator; Led Color Dialight 550-1104F

Description
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes
Description
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 5mm LED Circuit Board Indicator, part number 30K0879, features a single LED with a forward current of 2mA and a luminous intensity of 2mcd. It operates at a forward voltage of 1.8V and has a viewing angle of 50 degrees. The dimensions of the indicator are 6.1mm in height and width, making it suitable for through-hole mounting. The product is RoHS compliant, ensuring it meets environmental standards. This indicator is designed for general-purpose applications and is compatible with various PCB layouts. Its black housing is UL 94 V-0 rated, providing high contrast and durability.

Datasheet Summary
Powered by GS/AI

The 5mm LED Circuit Board Indicator, part number 30K0879, features a single LED with a forward current of 2mA and a luminous intensity of 2mcd. It operates at a forward voltage of 1.8V and has a viewing angle of 50 degrees. The dimensions of the indicator are 6.1mm in height and width, making it suitable for through-hole mounting. The product is RoHS compliant, ensuring it meets environmental standards. This indicator is designed for general-purpose applications and is compatible with various PCB layouts. Its black housing is UL 94 V-0 rated, providing high contrast and durability.

Suppliers

Company
Product
Description
Supplier Links
Led Circuit Board Indicator; Led Color Dialight - 30K0879 - Newark, An Avnet Company
Chicago, IL, United States
Led Circuit Board Indicator; Led Color Dialight
30K0879
Led Circuit Board Indicator; Led Color Dialight 30K0879
LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes

LED CIRCUIT BOARD INDICATOR; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:6.1mm; Width:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0879
Product Name Led Circuit Board Indicator; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details