Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight 550-0707F

Description
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight - 30K0854 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight
30K0854
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight 30K0854
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0854
Product Name Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1644-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details