Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight 550-0705F

Description
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight - 30K0849 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight
30K0849
Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight 30K0849
INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 5V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Luminous Intensity:8mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0849
Product Name Indicator, Led Pcb, 5Mm, Green, 5V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1133599-AA2810ASESK/J3 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details
3 suppliers