Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight 550-0505F

Description
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Luminous Intensity:2mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm; Colour:RedRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Luminous Intensity:2mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm; Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight - 30K0828 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight
30K0828
Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight 30K0828
INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Luminous Intensity:2mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm; Colour:RedRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 5V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:13mA; Luminous Intensity:2mcd; Forward Voltage:5V; Viewing Angle:60°; Height:6.1mm; Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0828
Product Name Indicator, Led Pcb, 5Mm, Red, 5V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High brightness chip LED with reflector - SML-Z14U4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers