Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Dialight 550-0407F

Description
INDICATOR, LED PCB, 5MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Dialight - 30K0814 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Dialight
30K0814
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Dialight 30K0814
INDICATOR, LED PCB, 5MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0814
Product Name Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
Luminous Intensity 12.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details