Dialight Corp. Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight 550-0304F

Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:6.1mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:6.1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight - 30K0790 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight
30K0790
Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight 30K0790
INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:6.1mmRoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Width:6.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0790
Product Name Indicator, Led Pcb, 5Mm, Yellow, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Luminous Intensity 12.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details