Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 550-0207F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight - 30K0779 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
30K0779
Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight 30K0779
INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0779
Product Name Indicator, Led Pcb, 5Mm, Green, 2.1V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 12.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details