Dialight Corp. Ckt Board Indicator, Grn, 12.3Mcd, Th; Led Color Dialight 550-0207-004F

Description
CKT BOARD INDICATOR, GRN, 12.3MCD, TH; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:5.97mm RoHS Compliant: Yes
Datasheet
Description
CKT BOARD INDICATOR, GRN, 12.3MCD, TH; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:5.97mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ckt Board Indicator, Grn, 12.3Mcd, Th; Led Color Dialight - 30K0780 - Newark, An Avnet Company
Chicago, IL, United States
Ckt Board Indicator, Grn, 12.3Mcd, Th; Led Color Dialight
30K0780
Ckt Board Indicator, Grn, 12.3Mcd, Th; Led Color Dialight 30K0780
CKT BOARD INDICATOR, GRN, 12.3MCD, TH; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:5.97mm RoHS Compliant: Yes

CKT BOARD INDICATOR, GRN, 12.3MCD, TH; LED Color:Green; No. of LEDs:4LEDs; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Luminous Intensity:12.3mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:5.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0780
Product Name Ckt Board Indicator, Grn, 12.3Mcd, Th; Led Color Dialight
LED Package: 5mm
LED Type Green; Green
Viewing Angle 60 degrees
Luminous Intensity 12.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2083-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
View Details
2 suppliers