Dialight Corp. LED Indication - Discrete 5219918

Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1512-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1512-ND
LED Indication - Discrete 350-1512-ND
Blue 470nm LED Indication - Discrete 3.5V Radial

Blue 470nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1512-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3X2.4MM YELLOW SMD LED - AP23SYCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details