Dialight Corp. LED Indication - Discrete 5219889F

Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3792-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3792-ND
LED Indication - Discrete 350-3792-ND
Yellow 589nm LED Indication - Discrete 2V Radial

Yellow 589nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3792-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 56 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.5MM,RED/GRN SMD LED - APB3025ESGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers