Dialight Corp. LED Indication - Discrete 5219672F

Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2699-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2699-ND
LED Indication - Discrete 350-2699-ND
Red 623nm LED Indication - Discrete 2V Radial

Red 623nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2699-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMD-FWG3-NPTG6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6200 K
View Details
2 suppliers