Dialight Corp. LED Indication - Discrete 5219498F

Description
Orange LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1556-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1556-ND
LED Indication - Discrete 350-1556-ND
Orange LED Indication - Discrete 2.2V Radial

Orange LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1556-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Orange
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details