Dialight Corp. LED Indication - Discrete 5219478F

Description
Green, Yellow 569nm Green, 586nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial
Request a Quote Datasheet
Description
Green, Yellow 569nm Green, 586nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2694-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2694-ND
LED Indication - Discrete 350-2694-ND
Green, Yellow 569nm Green, 586nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial

Green, Yellow 569nm Green, 586nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2694-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details