Dialight Corp. LED Indication - Discrete 5219450F

Description
Green, Red LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1559-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1559-ND
LED Indication - Discrete 350-1559-ND
Green, Red LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5219450F
856403-5219450F
LED Indication - Discrete - 5219450F 856403-5219450F
Manufacturer: Dialight Win Source Part Number: 856403-5219450F Series: 521 Features: Green, Red - LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads Package: Bulk Package: Radial - 3 Leads Mounting: Through Hole Family Name: 5219450 Categories: Optoelectronics Case / Package: 5mm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 350-1559, 521-9450F

Manufacturer: Dialight
Win Source Part Number: 856403-5219450F
Series: 521
Features: Green, Red - LED Indication - Discrete 2.3V Green, 2.1V Red Radial - 3 Leads
Package: Bulk
Package: Radial - 3 Leads
Mounting: Through Hole
Family Name: 5219450
Categories: Optoelectronics
Case / Package: 5mm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 350-1559, 521-9450F

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-1559-ND 856403-5219450F
Product Name LED Indication - Discrete LED Indication - Discrete - 5219450F
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX302 - Broadcom Inc.
Specs
LED Package: PLCC-2
LED Type White
Viewing Angle 120 degrees
View Details
3 suppliers