Dialight Corp. LED Indication - Discrete 5219408F

Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 572nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3481-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3481-ND
LED Indication - Discrete 350-3481-ND
Green 572nm LED Indication - Discrete 2.1V Radial

Green 572nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3481-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details