Dialight Corp. LED Indication - Discrete 5219406F

Description
Green, Red LED Indication - Discrete Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3480-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3480-ND
LED Indication - Discrete 350-3480-ND
Green, Red LED Indication - Discrete Radial - 3 Leads

Green, Red LED Indication - Discrete Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3480-ND
Product Name LED Indication - Discrete
LED Package: Radial - 3 Leads
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers