Dialight Corp. LED Indication - Discrete 5219322F

Description
Yellow 590nm LED Indication - Discrete 7.5V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 7.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5219322F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5219322F-ND
LED Indication - Discrete 5219322F-ND
Yellow 590nm LED Indication - Discrete 7.5V Radial

Yellow 590nm LED Indication - Discrete 7.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5219322F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details