Dialight Corp. LED Indication - Discrete 5219284F

Description
Yellow LED Indication - Discrete 10V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2683-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2683-ND
LED Indication - Discrete 350-2683-ND
Yellow LED Indication - Discrete 10V Radial

Yellow LED Indication - Discrete 10V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2683-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details