Dialight Corp. LED Indication - Discrete 5219248F

Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2678-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2678-ND
LED Indication - Discrete 350-2678-ND
Yellow 590nm LED Indication - Discrete 2.1V Radial

Yellow 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2678-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: 805
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details