Dialight Corp. LED Indication - Discrete 5219216

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1363-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1363-ND
LED Indication - Discrete 350-1363-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1363-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers