Dialight Corp. LED Indication - Discrete 5219215F

Description
Red 625nm LED Indication - Discrete 7.5V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 7.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2675-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2675-ND
LED Indication - Discrete 350-2675-ND
Red 625nm LED Indication - Discrete 7.5V Radial

Red 625nm LED Indication - Discrete 7.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2675-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Chips - OPC7400-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Optical Power Output 2.5 milliwatts
View Details
LED Indication - Discrete - SLR343BCT3F - 794529-SLR343BCT3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers