Dialight Corp. LED Indication - Discrete 5219211

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1366-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1366-ND
LED Indication - Discrete 350-1366-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1366-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details