Dialight Corp. LED Indication - Discrete 5219210F

Description
Green 568nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 568nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1557-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1557-ND
LED Indication - Discrete 350-1557-ND
Green 568nm LED Indication - Discrete 2.1V Radial

Green 568nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1557-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3X2.4MM GREEN SMD LED - AP23SGC/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details