Dialight Corp. LED Indication - Discrete 5219210

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-1365-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-1365-ND
LED Indication - Discrete 350-1365-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-1365-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers