Dialight Corp. LED Indication - Discrete 5218778F

Description
3MM BI-COLOR YELLOW/GREEN INGAN,
Request a Quote Datasheet
Description
3MM BI-COLOR YELLOW/GREEN INGAN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5218778F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5218778F-ND
LED Indication - Discrete 350-5218778F-ND
3MM BI-COLOR YELLOW/GREEN INGAN,

3MM BI-COLOR YELLOW/GREEN INGAN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5218778F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 518 to 591 nm (5180 to 5910 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details