Dialight Corp. LED Indication - Discrete 5218721F

Description
1.9mm LED
Request a Quote Datasheet
Description
1.9mm LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-521-8721FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8721FDKR-ND
LED Indication - Discrete 350-521-8721FDKR-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet
LED Indication - Discrete - 350-521-8721FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8721FCT-ND
LED Indication - Discrete 350-521-8721FCT-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet
LED Indication - Discrete - 350-521-8721FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-521-8721FTR-ND
LED Indication - Discrete 350-521-8721FTR-ND
1.9mm LED

1.9mm LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-521-8721FDKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details