Dialight Corp. LED Indication - Discrete 5218559F

Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue Radial - 4 Leads
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5218559F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5218559F-ND
LED Indication - Discrete 350-5218559F-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue Radial - 4 Leads

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.2V Green, 3.3V Blue Radial - 4 Leads

Buy Now Datasheet
Led, Red, Green, Blue, Th, Round, 20Ma; Led Color Dialight - 84AH1535 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, Green, Blue, Th, Round, 20Ma; Led Color Dialight
84AH1535
Led, Red, Green, Blue, Th, Round, 20Ma; Led Color Dialight 84AH1535
LED, RED, GREEN, BLUE, TH, ROUND, 20MA; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:521 Series RoHS Compliant: Yes

LED, RED, GREEN, BLUE, TH, ROUND, 20MA; LED Color:Red, Green, Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:50°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:521 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-5218559F-ND 84AH1535
Product Name LED Indication - Discrete Led, Red, Green, Blue, Th, Round, 20Ma; Led Color Dialight
LED Package: Radial - 4 Leads T-1 3/4 (5mm)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 634 nm (4700 to 6340 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers