Dialight Corp. LED Indication - Discrete 5218397F

Description
Green, Yellow 569nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial
Request a Quote Datasheet
Description
Green, Yellow 569nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5218397F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5218397F-ND
LED Indication - Discrete 5218397F-ND
Green, Yellow 569nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial

Green, Yellow 569nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5218397F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 591 nm (5650 to 5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details