Dialight Corp. LED Indication - Discrete 5218133F

Description
Green 531nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 531nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3039-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3039-ND
LED Indication - Discrete 350-3039-ND
Green 531nm LED Indication - Discrete 2.1V Radial

Green 531nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3039-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2MM,RA,RED LED - AM2520EH/ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details