Dialight Corp. LED Indication - Discrete 5218132F

Description
Blue 470nm LED Indication - Discrete 2.7V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3479-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3479-ND
LED Indication - Discrete 350-3479-ND
Blue 470nm LED Indication - Discrete 2.7V Radial

Blue 470nm LED Indication - Discrete 2.7V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-3479-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
1.5MM SIDE LOOKER INFRARED LED - AM4457F3C - Kingbright Corporation
Specs
LED Package: Thru-Hole Infrared LED
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details