Dialight Corp. LED Indication - Discrete 5218078F

Description
LED 3MM BLUE/GREEN BI-COLOR
Request a Quote Datasheet
Description
LED 3MM BLUE/GREEN BI-COLOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5218078F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5218078F-ND
LED Indication - Discrete 350-5218078F-ND
LED 3MM BLUE/GREEN BI-COLOR

LED 3MM BLUE/GREEN BI-COLOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5218078F-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details