Dialight Corp. LED Indication - Discrete 5218012F

Description
Blue, Green 465nm Blue, 569nm Green LED Indication - Discrete 4V Blue, 2.1V Green Radial
Request a Quote Datasheet
Description
Blue, Green 465nm Blue, 569nm Green LED Indication - Discrete 4V Blue, 2.1V Green Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5218012F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5218012F-ND
LED Indication - Discrete 5218012F-ND
Blue, Green 465nm Blue, 569nm Green LED Indication - Discrete 4V Blue, 2.1V Green Radial

Blue, Green 465nm Blue, 569nm Green LED Indication - Discrete 4V Blue, 2.1V Green Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5218012F-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 428 to 565 nm (4280 to 5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers