Dialight Corp. Led, White, T-1 3/4 (5Mm), 2.5Cd; Led Color Dialight 521-9948F

Description
LED, WHITE, T-1 3/4 (5MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, T-1 3/4 (5MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, T-1 3/4 (5Mm), 2.5Cd; Led Color Dialight - 30K0665 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, T-1 3/4 (5Mm), 2.5Cd; Led Color Dialight
30K0665
Led, White, T-1 3/4 (5Mm), 2.5Cd; Led Color Dialight 30K0665
LED, WHITE, T-1 3/4 (5MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, T-1 3/4 (5MM), 2.5CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.5cd; Viewing Angle:30°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0665
Product Name Led, White, T-1 3/4 (5Mm), 2.5Cd; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details