Dialight Corp. Led, Blue, T-1 (3Mm), 310Mcd, 470Nm; Led Color Dialight 521-9918F

Description
LED, BLUE, T-1 (3MM), 310MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:310mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 (3MM), 310MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:310mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 (3Mm), 310Mcd, 470Nm; Led Color Dialight - 30K0662 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 (3Mm), 310Mcd, 470Nm; Led Color Dialight
30K0662
Led, Blue, T-1 (3Mm), 310Mcd, 470Nm; Led Color Dialight 30K0662
LED, BLUE, T-1 (3MM), 310MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:310mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 (3MM), 310MCD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:310mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9918F
Standard LEDs - Through Hole 521-9918F
Standard LEDs - Through Hole 3mm CBI

Standard LEDs - Through Hole 3mm CBI

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0662 521-9918F
Product Name Led, Blue, T-1 (3Mm), 310Mcd, 470Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 (3mm)
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE2L-Y1Q02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details