Dialight Corp. Led, Orange, T-1 3/4 (5Mm), 7Mcd, 600Nm; Led Color Dialight 521-9704F

Description
LED, ORANGE, T-1 3/4 (5MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, T-1 3/4 (5MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, T-1 3/4 (5Mm), 7Mcd, 600Nm; Led Color Dialight - 30K0646 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 3/4 (5Mm), 7Mcd, 600Nm; Led Color Dialight
30K0646
Led, Orange, T-1 3/4 (5Mm), 7Mcd, 600Nm; Led Color Dialight 30K0646
LED, ORANGE, T-1 3/4 (5MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, ORANGE, T-1 3/4 (5MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9704F
Standard LEDs - Through Hole 521-9704F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0646 521-9704F
Product Name Led, Orange, T-1 3/4 (5Mm), 7Mcd, 600Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Orange; Orange
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details