Dialight Corp. Led, Yellow, T-1 3/4 (5Mm), 12.6Mcd, 585Nm; Bulb Size Dialight 521-9673F

Description
LED, YELLOW, T-1 3/4 (5MM), 12.6MCD, 585NM; Bulb Size:T-1 3/4 (5mm); LED Color:Yellow; Luminous Intensity:12.6mcd; Viewing Angle:60°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 12.6MCD, 585NM; Bulb Size:T-1 3/4 (5mm); LED Color:Yellow; Luminous Intensity:12.6mcd; Viewing Angle:60°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 12.6Mcd, 585Nm; Bulb Size Dialight - 30K0644 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 12.6Mcd, 585Nm; Bulb Size Dialight
30K0644
Led, Yellow, T-1 3/4 (5Mm), 12.6Mcd, 585Nm; Bulb Size Dialight 30K0644
LED, YELLOW, T-1 3/4 (5MM), 12.6MCD, 585NM; Bulb Size:T-1 3/4 (5mm); LED Color:Yellow; Luminous Intensity:12.6mcd; Viewing Angle:60°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 12.6MCD, 585NM; Bulb Size:T-1 3/4 (5mm); LED Color:Yellow; Luminous Intensity:12.6mcd; Viewing Angle:60°; Forward Current If:20mA; Forward Voltage:2.1V; LED Mounting:Through Hole; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9673F
Standard LEDs - Through Hole 521-9673F
Standard LEDs - Through Hole 5MM Y FLANGELESS

Standard LEDs - Through Hole 5MM Y FLANGELESS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0644 521-9673F
Product Name Led, Yellow, T-1 3/4 (5Mm), 12.6Mcd, 585Nm; Bulb Size Dialight Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLA580EBT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details