Dialight Corp. Lamp, Led, Red / Green, 5Mm; Product Range Dialight 521-9651

Description
LAMP, LED, RED / GREEN, 5MM; Product Range:-; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:-; Beam Angle:60°RoHS Compliant: No
Datasheet
Description
LAMP, LED, RED / GREEN, 5MM; Product Range:-; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:-; Beam Angle:60°RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led, Red / Green, 5Mm; Product Range Dialight - 99F9020 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Red / Green, 5Mm; Product Range Dialight
99F9020
Lamp, Led, Red / Green, 5Mm; Product Range Dialight 99F9020
LAMP, LED, RED / GREEN, 5MM; Product Range:-; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:-; Beam Angle:60°RoHS Compliant: No

LAMP, LED, RED / GREEN, 5MM; Product Range:-; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:-; MSL:-; Beam Angle:60°RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99F9020
Product Name Lamp, Led, Red / Green, 5Mm; Product Range Dialight
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details