Dialight Corp. Led, Red, 5Mm X 2Mm, 7.4Mcd, 635Nm; Led Color Dialight 521-9499F

Description
LED, RED, 5MM X 2MM, 7.4MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:7.4mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 5MM X 2MM, 7.4MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:7.4mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 5Mm X 2Mm, 7.4Mcd, 635Nm; Led Color Dialight - 30K0625 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 7.4Mcd, 635Nm; Led Color Dialight
30K0625
Led, Red, 5Mm X 2Mm, 7.4Mcd, 635Nm; Led Color Dialight 30K0625
LED, RED, 5MM X 2MM, 7.4MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:7.4mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 7.4MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:5mm x 2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:7.4mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K0625
Product Name Led, Red, 5Mm X 2Mm, 7.4Mcd, 635Nm; Led Color Dialight
LED Package: 5mm x 2mm
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details