Dialight Corp. Standard LEDs - Through Hole 521-9498F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9498F
Standard LEDs - Through Hole 521-9498F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Orange, T-1 (3Mm), 7Mcd, 600Nm; Led Color Dialight - 30K0624 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, T-1 (3Mm), 7Mcd, 600Nm; Led Color Dialight
30K0624
Led, Orange, T-1 (3Mm), 7Mcd, 600Nm; Led Color Dialight 30K0624
LED, ORANGE, T-1 (3MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, T-1 (3MM), 7MCD, 600NM; LED Color:Orange; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:600nm; Luminous Intensity:7mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9498F 30K0624
Product Name Standard LEDs - Through Hole Led, Orange, T-1 (3Mm), 7Mcd, 600Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Orange; Orange
Peak Wavelength 600 nm (6000 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details