Dialight Corp. Standard LEDs - Through Hole 521-9478F

Description
Standard LEDs - Through Hole Yel/Green, 586/569nm 4.3/6.3mcd, 20mA
Datasheet
Description
Standard LEDs - Through Hole Yel/Green, 586/569nm 4.3/6.3mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9478F
Standard LEDs - Through Hole 521-9478F
Standard LEDs - Through Hole Yel/Green, 586/569nm 4.3/6.3mcd, 20mA

Standard LEDs - Through Hole Yel/Green, 586/569nm 4.3/6.3mcd, 20mA

Buy Now Datasheet
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight - 30K0620 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight
30K0620
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight 30K0620
LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: Yes

LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9478F 30K0620
Product Name Standard LEDs - Through Hole Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
PICOLED™-eco Series - SML-P11DT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details