Dialight Corp. Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight 521-9478

Description
LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: No
Datasheet
Description
LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight - 96F2338 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight
96F2338
Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight 96F2338
LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: No

LAMP, LED, YELLOW / GREEN, 3MM; LED Color:Green, Yellow; LED Mounting:Through Hole; Bulb Size:3mm; Viewing Angle:80°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 30mA; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2338
Product Name Lamp, Led, Yellow / Green, 3Mm; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503D-WAN-CCADB232-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details