Dialight Corp. Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight 521-9466F

Description
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight - 30K0619 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight
30K0619
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight 30K0619
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9466F
Standard LEDs - Through Hole 521-9466F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0619 521-9466F
Product Name Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details