Dialight Corp. Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight 521-9466

Description
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: No
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight - 96F2341 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight
96F2341
Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight 96F2341
LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: No

LED, YELLOW, T-1 3/4 (5MM), 140MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:140mcd; Viewing Angle:24°; MSL:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2341
Product Name Led, Yellow, T-1 3/4 (5Mm), 140Mcd, 583Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 583 nm (5830 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ASCQDG30-N1222G2G302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details