Dialight Corp. Led, Green, T-1 3/4 (5Mm), 120Mcd, 565Nm; Led Color Dialight 521-9465F

Description
LED, GREEN, T-1 3/4 (5MM), 120MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:120mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 120MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:120mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 120Mcd, 565Nm; Led Color Dialight - 30K0618 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 120Mcd, 565Nm; Led Color Dialight
30K0618
Led, Green, T-1 3/4 (5Mm), 120Mcd, 565Nm; Led Color Dialight 30K0618
LED, GREEN, T-1 3/4 (5MM), 120MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:120mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 120MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:120mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, GREEN - 70081696 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, GREEN
70081696
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, GREEN 70081696
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9465F
Standard LEDs - Through Hole 521-9465F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0618 70081696 521-9465F
Product Name Led, Green, T-1 3/4 (5Mm), 120Mcd, 565Nm; Led Color Dialight LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, GREEN Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902YT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Yellow; Yellow (x 4)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details