Dialight Corp. Standard LEDs - Through Hole 521-9464F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9464F
Standard LEDs - Through Hole 521-9464F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight - 30K0617 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight
30K0617
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight 30K0617
LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, RED - 70081695 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, RED
70081695
LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, RED 70081695
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9464F 30K0617 70081695
Product Name Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight LED, 5MM, SUPER BRIGHT, WATER CLEAR, NON-DIFFUSED, RED
LED Package: T-1 3/4 (5mm)
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details