Dialight Corp. Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight 521-9464

Description
LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: No
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight - 96F2340 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight
96F2340
Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight 96F2340
LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: No

LED, RED, T-1 3/4 (5MM), 125MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:125mcd; Viewing Angle:24°; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2340
Product Name Led, Red, T-1 3/4 (5Mm), 125Mcd, 635Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details