Dialight Corp. LED, 5MM, BI COLOR, DIFFUSED, RED/GREEN 521-9462F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, 5MM, BI COLOR, DIFFUSED, RED/GREEN - 70081693 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, BI COLOR, DIFFUSED, RED/GREEN
70081693
LED, 5MM, BI COLOR, DIFFUSED, RED/GREEN 70081693
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9462F
Standard LEDs - Through Hole 521-9462F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Red / Green, 5Mm; Product Range Dialight - 30K0616 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green, 5Mm; Product Range Dialight
30K0616
Led, Red / Green, 5Mm; Product Range Dialight 30K0616
LED, RED / GREEN, 5MM; Product Range:521 Series; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:R 20mA, G 20mA; MSL:-RoHS Compliant: Yes

LED, RED / GREEN, 5MM; Product Range:521 Series; LED Color:Green, Red; Viewing Angle:60°; Forward Voltage @ Test:-; Wavelength / Colour:R 660nm, G 565nm; Luminous Flux / Colour:-; Forward Current @ Test / Colour:R 20mA, G 20mA; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081693 521-9462F 30K0616
Product Name LED, 5MM, BI COLOR, DIFFUSED, RED/GREEN Standard LEDs - Through Hole Led, Red / Green, 5Mm; Product Range Dialight
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details