Dialight Corp. Standard LEDs - Through Hole 521-9459F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9459F
Standard LEDs - Through Hole 521-9459F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Lamp, Led, Red / Green, 3Mm; Led Color Dialight - 30K0613 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Red / Green, 3Mm; Led Color Dialight
30K0613
Lamp, Led, Red / Green, 3Mm; Led Color Dialight 30K0613
LAMP, LED, RED / GREEN, 3MM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; MSL:- RoHS Compliant: Yes

LAMP, LED, RED / GREEN, 3MM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:60°; Lens Shape:Round; Forward Current / Color:R 30mA, G 30mA; Luminous Intensity / Color:R 4.7mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9459F 30K0613
Product Name Standard LEDs - Through Hole Lamp, Led, Red / Green, 3Mm; Led Color Dialight
LED Package: T-1 (3mm)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details