Dialight Corp. LED, 5MM 3 LEADED, BI COLOR, NON-TINTED, DIFFUSED, RED/GREEN 521-9450F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, 5MM 3 LEADED, BI COLOR, NON-TINTED, DIFFUSED, RED/GREEN - 70081692 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM 3 LEADED, BI COLOR, NON-TINTED, DIFFUSED, RED/GREEN
70081692
LED, 5MM 3 LEADED, BI COLOR, NON-TINTED, DIFFUSED, RED/GREEN 70081692
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Lamp, Led, Red / Green, 5Mm; Led Color Dialight - 30K0606 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Led, Red / Green, 5Mm; Led Color Dialight
30K0606
Lamp, Led, Red / Green, 5Mm; Led Color Dialight 30K0606
LAMP, LED, RED / GREEN, 5MM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:65°; Lens Shape:Round; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 5mcd, G 8mcd; MSL:- RoHS Compliant: Yes

LAMP, LED, RED / GREEN, 5MM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:65°; Lens Shape:Round; Forward Current / Color:R 25mA, G 25mA; Luminous Intensity / Color:R 5mcd, G 8mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9450F
Standard LEDs - Through Hole 521-9450F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081692 30K0606 521-9450F
Product Name LED, 5MM 3 LEADED, BI COLOR, NON-TINTED, DIFFUSED, RED/GREEN Lamp, Led, Red / Green, 5Mm; Led Color Dialight Standard LEDs - Through Hole
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details