Dialight Corp. Standard LEDs - Through Hole 521-9432F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9432F
Standard LEDs - Through Hole 521-9432F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Red, 29Mcd, 635Nm; Led Color Dialight - 30K0603 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 29Mcd, 635Nm; Led Color Dialight
30K0603
Led, Red, 29Mcd, 635Nm; Led Color Dialight 30K0603
LED, RED, 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9432F 30K0603
Product Name Standard LEDs - Through Hole Led, Red, 29Mcd, 635Nm; Led Color Dialight
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
Luminous Intensity 29 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details